Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
5,414
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
5,414
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
5,414
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,700
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
1,600
in stock
|
Buy Now | |
TE Store
from US$1.02
|
472
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
390
in stock
|
Buy Now | |
element14
from US$0.81
|
390
in stock
|
Buy Now | |
RS
from US$0.40
|
160
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now |
Product Weight | .6g, .021oz |
---|---|
Primary Product Color | Dark Gray |
Plastic & Resin Material Type | Polyamide |
Product Height | 1.25in, 31.8mm |
Product Depth | 29.5mm |
Product Width | .394in, 10mm |
Product Length | 30mm, 1.18in |
UL Flammability Rating | UL 94V-0 |
Marking Product Type | Label Holder |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Terminal Block Tools&Accessories LH | Rapid Electronics |
TE Connectivity Marking Accessory LH | Distrelec |
Dark Gray Color Polyamide Material ENTRELEC Terminal Block Label Holder | Future Electronics |
LH. Marking Product Type: Label Holder Primary Product Color: Dark Gray Operating Temperature Range: -55 – 110 °C Operating Temperature Range: -67 – 230 °F UL Flammability Rating: UL 94V-0 Label Holder Dark Gray | Terminal Block & Strip Marking Accessories | Part Number: 1SNK900605R0000 | Internal Number: 1SNK900605R0000 | TE Connectivity | TE Store |
Label Holder, 10mm, Dark Gray, UL 94V-0, SNK Series | TE Connectivity 1SNK900605R0000 | RS Americas |
Label Holder, Dark Grey, Polyamide Rohs Compliant: Yes |Te Connectivity 1SNK900605R0000 | Newark Electronics |
LABEL HOLDER, DARK GREY, POLYAMIDE | element14 |
30x8.8mm Label Holder for End Stop | RS |
Label Holder for BAM4/BAZ1/BAZH1 Terminal Blocks Polyamide Dark Gray Bag | Avnet Abacus |
LH Beschriftungsträger | Boersig |
Terminal Block Tools & Accessories LH | Sager |
Where can I find additional details, specifications and documents for a 1SNK900605R0000?
Additional datasheets, footprints and schematics for 1SNK900605R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900605R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900605R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900605R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900605R0000 fall under?
The 1SNK900605R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Marking Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900605R0000 when available in the Terminal Block & Strip Marking Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900605R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900605R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900605R0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and TTI Europe have stock available or on a lead time for 1SNK900605R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900605R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900605R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900605R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.