Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
6
in stock
|
Buy Now | |
Sager
from US$1.61
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
320
in stock
|
Buy Now | |
RS
from US$2.74
|
110
in stock
|
Buy Now | |
Distrelec
from US$6.62
|
100
in stock
|
Buy Now | |
RS Americas
from US$5.00
|
40
in stock
|
Buy Now | |
Boersig
from US$1.50
|
18
in stock
|
Buy Now | |
element14
from US$5.12
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
TE Store
from US$11.48
|
-
|
Buy Now |
Primary Product Color | Dark Gray |
---|---|
Plastic & Resin Material Type | Polyamide |
Mounting & Retention Accessory Type | End Stop |
Product Weight | .847oz, 24g |
Product Spacing | 10mm, .394in |
Product Height | 74.4mm, 2.929in |
Product Width | .394in, 10mm |
Product Depth | 64.5mm, 2.539in |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Terminal Block Tools & Accessories BAZH1 | Sager |
Terminal Block Tools&Accessories BAZH1 | Rapid Electronics |
End Stop BAZH1 | RS |
TE Connectivity Mounting & Retention Accessory BAZH1 | Distrelec |
End Stop, 64.5mm, TH35-15, TH35-7.5, Polyamide, Dark Gray, IP20, SNK Series | TE Connectivity 1SNK900102R0000 | RS Americas |
BAZH1 Endhalter | Boersig |
END STOP, 10MM, DARK GREY, POLYAMIDE | element14 |
End Stop, Grey, Terminal Block | Newark Electronics |
END STOPS | Future Electronics |
End Stop for RGW25-M5/ZDP2.5-D1/ZK16-PE-3P Terminal Blocks Polyamide Dark Gray Bag | Avnet America |
BAZH1 Mounting & Retention Accessory Type: End Stop Product Length: 2.539 in Product Length: 64.5 mm Operating Temperature Range: -67 – 230 °F Operating Temperature Range: -55 – 110 °C End Stop 2.539" | Terminal Block & Strip Mounting & Retention Accessories | Part Number: 1SNK900102R0000 | Internal Number: 1SNK900102R0000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK900102R0000?
Additional datasheets, footprints and schematics for 1SNK900102R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900102R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900102R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900102R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900102R0000 fall under?
The 1SNK900102R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900102R0000 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900102R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900102R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900102R0000 have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, RS and Distrelec have stock available or on a lead time for 1SNK900102R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900102R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900102R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900102R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.