Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Product Weight | 27.2g, 1.071oz |
---|---|
Number of Levels | 1 |
Number of Circuits | 1 |
Gauge Type | A6 & 5.1 mm Dia. |
Block Configuration | Feed-Through |
Number of Positions | 2 |
Product Length | 47.5mm |
Product Depth | 47.5mm |
Product Spacing | .394in, 10mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | 20 – 8AWG, .5 – 10mm² |
Wire Stripping Length | 15mm, .591in |
Rated Cross Section | 10mm², 6AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 20 – 6AWG |
Tool Size | 4mm, .157in |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | 24 – 16AWG, .5 – 4mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | .5 – 10mm², 20 – 8AWG |
Product Height | 82.5mm |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .5 – 10mm² |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .5 – 16mm² |
Voltage Rating (IEC) | 1000V |
Dielectric Test Voltage | 2200V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Power Loss | 1W |
Current Rating (CSA) | 55A |
Current Rating (IEC) | 57A |
Current Rating (UL) | 55A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Short-Time Withstanding Current Rating @ 1s | 1200A |
Voltage Rating (CSA) | 600V |
Housing Material | Polyamide |
Housing Color | Blue |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Terminal Block, Din Rail, 2Pos, 6Awg Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK710020R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG | element14 |
Terminal Block, Feed-through, ZK10-BL, Feed, Blue, SNK Series | TE Connectivity 1SNK710020R0000 | RS Americas |
ZK10-BL Reihenklemme | Boersig |
Feed-Through Pluggable Spring Terminal Block 1-Level 6AWG 10mm² DIN Rail Mount Blue | Avnet America |
DIN Rail Terminal Blocks ZK10-BL | Sager |
Where can I find additional details, specifications and documents for a 1SNK710020R0000?
Additional datasheets, footprints and schematics for 1SNK710020R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK710020R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK710020R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK710020R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK710020R0000 fall under?
The 1SNK710020R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK710020R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK710020R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK710020R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK710020R0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Boersig have stock available or on a lead time for 1SNK710020R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK710020R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK710020R0000?
You can fill out our help required form which you can use to request a quote for 1SNK710020R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.