Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
50
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
19,850
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
10,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,492
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
1,261
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
1,261
in stock
|
Buy Now | |
Distrelec
from US$4.29
|
1,261
in stock
|
Buy Now | |
Boersig
from US$1.27
|
1,098
in stock
|
Buy Now | |
Sager
from US$0.98
|
1,000
in stock
|
Buy Now | |
element14
from US$1.91
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
TE Store
from US$2.77
|
-
|
Buy Now |
Product Weight | 14.1g, .555oz |
---|---|
Number of Positions | 2 |
Number of Circuits | 1 |
Number of Levels | 1 |
Block Configuration | Feed-Through |
Gauge Type | A5-B5 |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 10AWG, .5 – 6mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 6AWG, .5 – 10mm² |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Product Height | 53mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 24 – 8AWG, .5 – 10mm² |
Rated Cross Section | 10mm², 6AWG |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .5 – 10mm², 24 – 6AWG |
Product Depth | 47.3mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Tool Size | 4mm, .157in |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Product Length | 47.3mm, 1.86in |
Product Spacing | .315in, 8mm |
Wire Stripping Length | .472in, 12mm |
Current Rating (UL) | 42A |
Current Rating (CSA) | 42A |
Voltage Rating (IEC) | 1000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Current Rating (IEC) | 57A |
Power Loss | 1.8W |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Short-Time Withstanding Current Rating @ 1s | 1200A |
Dielectric Test Voltage | 2200V |
Voltage Rating (CSA) | 600V |
Housing Material | Polyamide |
Housing Color | Gray |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
2 Position Feed Through Gray 6-24 AWG ENTRELEC Terminal Block Connector | Future Electronics |
Terminal Block, Din-Rail, 2Pos, 6Awg | Newark Electronics |
Modular Terminal Block 42A 10mm2 1 Deck(s) | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS10 | Distrelec |
ZS10 Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZS10 | Sager |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
Feed-Through Screw Clamp Terminal Block 1-Level 6AWG 10mm� DIN Rail Mount Gray Box | Avnet Abacus |
Feed-Through Screw Clamp Terminal Block 1-Level 6AWG 10mm² DIN Rail Mount Gray Box | Avnet America |
Terminal Block Connector, Feed-Through, Screw, Gray, 8mm Spacing, SNK Series | TE Connectivity 1SNK508010R0000 | RS Americas |
ZS10 Block Function: Feed-Through Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Product Spacing: .315 in Product Spacing: 8 mm Feed-Through Screw Clamp Terminal Block Gray .315" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK508010R0000 | Internal Number: 1SNK508010R0000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK508010R0000?
Additional datasheets, footprints and schematics for 1SNK508010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK508010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK508010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK508010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK508010R0000 fall under?
The 1SNK508010R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK508010R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK508010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK508010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK508010R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1SNK508010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK508010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK508010R0000?
You can fill out our help required form which you can use to request a quote for 1SNK508010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.