Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | .071in, 1.8mm |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Typical Current Rating | 11A |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 21AWG, 22AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 20AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .3 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 6000 |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Header 1843732 | RS |
Pluggable Header 3.5mm 16AWG 160V 8A 15 Position Combicon Control Series | Phoenix Contact 1843732 | RS Americas |
Pluggable Terminal Blocks 15 Pos 3.5mm pitch Through Hole Header | Sager |
Where can I find additional details, specifications and documents for a 184373-2?
Additional datasheets, footprints and schematics for 184373-2 are listed on our Part Details page. You can also find images and similar parts to 184373-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184373-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184373-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184373-2 fall under?
The 184373-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 184373-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184373-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184373-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184373-2 have stock available?
Authorised distributors including RS, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 184373-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184373-2 often in real-time on the comparison pages.
What if I can't find stock of 184373-2?
You can fill out our help required form which you can use to request a quote for 184373-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.