Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
24,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.35
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.8mm, .071in |
Typical Current Rating | 11A |
Terminal & Splice Type | Receptacle |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | 1mm², 19AWG, 18AWG, 17AWG, 20AWG, .3mm², .5mm², .35mm², .6mm², 21AWG, .4mm², 22AWG, .85mm², .75mm² |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .3 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 6000 |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Connectors CONTACT RECEPTACLE .070 | Rapid Electronics |
TE Connectivity CONTACT RECEPTACLE .070 TYPE Automotive | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Conn Connecter Headers and PCB Receptacles POS Crimpmm ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 184373-1?
Additional datasheets, footprints and schematics for 184373-1 are listed on our Part Details page. You can also find images and similar parts to 184373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184373-1 fall under?
The 184373-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 184373-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184373-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Power and Signal Group have stock available or on a lead time for 184373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184373-1 often in real-time on the comparison pages.
What if I can't find stock of 184373-1?
You can fill out our help required form which you can use to request a quote for 184373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.