Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 14A |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Type | Socket |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.3 – 2mm, .051 – .079in |
Wire Size | .14 – .34mm², 26 – 22AWG |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
POWER D/LOCK REC CONT. H/P L/P Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Receptacle Tin Pre-Tin 300 VAC | Connector Contact | Part Number: 179592-2 | Internal Number: 179592-2 | TE Connectivity | TE Store |
Power D/Lock Rec Cont. H/P L/P |Amp Te Connectivity 179592-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 179592-2?
Additional datasheets, footprints and schematics for 179592-2 are listed on our Part Details page. You can also find images and similar parts to 179592-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179592-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179592-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179592-2 fall under?
The 179592-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179592-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179592-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 179592-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179592-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 179592-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179592-2 often in real-time on the comparison pages.
What if I can't find stock of 179592-2?
You can fill out our help required form which you can use to request a quote for 179592-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.