177904-4 Power Connectors by TE Connectivity

POWER D/LOCK PLUG HSG 10P YELL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Row-to-Row Spacing .181in, 4.6mm
Number of Power Positions 10
Number of Signal Positions 0
Number of Rows 2
Number of Positions 10
Contact Retention Without
Operating Voltage 300VAC
Housing Material Nylon 6/6
Housing Color Yellow
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Sealable No
Housing Type Plug
Product Type Connector
Contact Type Socket
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 177904-4?

Additional datasheets, footprints and schematics for 177904-4 are listed on our Part Details page. You can also find images and similar parts to 177904-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 177904-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177904-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 177904-4 fall under?

The 177904-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 177904-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 177904-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 177904-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 177904-4 have stock available?

There is no stock from authorised distributors for 177904-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 177904-4 often in real-time on the comparison pages.

What if I can't find stock of 177904-4?

You can fill out our help required form which you can use to request a quote for 177904-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay