Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
1,338
in stock
|
Buy Now | |
TE Store
from US$0.97
|
2,278
in stock
|
Buy Now | |
element14
from US$0.70
|
1,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
152
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
152
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now |
Row-to-Row Spacing | 4.6mm, .181in |
---|---|
Number of Positions | 12 |
Number of Rows | 3 |
Contact Retention | Without |
Contact Layout | Matrix |
Accepts Wire Insulation Diameter Range | 3.1mm |
Height | 13.8mm |
Width | 15.2mm |
Length | 20.6mm |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap: 179467, Contacts: 177914 or 177915, Header, Double Lock Plate |
Packaging Quantity | 120 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
POWER DBL LOCK PLUG HSG 12P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 12 | Std Temp Power Double Lock Plug | Part Number: 177905-1 | Internal Number: 177905-1 | 3.96 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 12POS, 3.96MM | element14 |
Connector Housing, Plug, 12Pos, 3.96Mm | Newark Electronics |
TE Connectivity - AMP PWR CONN POWER DBL LOCK PLUG HSG 12P | Distrelec |
Conn Housing PL 12 POS 3.96mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 177905-1?
Additional datasheets, footprints and schematics for 177905-1 are listed on our Part Details page. You can also find images and similar parts to 177905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177905-1 fall under?
The 177905-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177905-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177905-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for 177905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177905-1 often in real-time on the comparison pages.
What if I can't find stock of 177905-1?
You can fill out our help required form which you can use to request a quote for 177905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.