Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.44
|
194,610
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
194,610
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
194,610
in stock
|
Buy Now | |
Farnell
from US$3.64
|
155,700
in stock
|
Buy Now | |
TE Store
from US$2.95
|
881
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now |
Row-to-Row Spacing | .181mm, 4.6in |
---|---|
Number of Rows | 3 |
Number of Power Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 14A, 7A |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.49µm, .8µin |
Contact Layout | Matrix |
Contact Retention | Without |
Height | 14.6mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Wire Size | 26 – 16AWG, .128 – 1.308mm² |
Length | 19.7mm |
Insulation Diameter (Max) | 3.1mm, .122in |
Width | 19.4mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Post |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug: 177905 |
Packaging Method | Box |
Packaging Quantity | 182 |
Product Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Tab |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .148in, 3.8mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&Wire Housings HDR TAB 12P VT .156 | Rapid Electronics |
TE Connectivity AMP POWER D/LOCK T/HDR ASY 12P Rectangul | Distrelec |
PIN HEADERS | Farnell |
AMP POWER D/LOCK T/HDR ASY 12P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Header Receptacle Wire-to-Board 12 | Std Temp Power Double Lock Header | Part Number: 179843-1 | Internal Number: 179843-1 | 3.96 mm | TE Connectivity | TE Store |
Amp Power D/Lock T/Hdr Asy 12P Rohs Compliant: Yes |Amp Te Connectivity 179843-1 | Newark Electronics |
Conn Power M 12 POS 3.96mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 179843-1?
Additional datasheets, footprints and schematics for 179843-1 are listed on our Part Details page. You can also find images and similar parts to 179843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179843-1 fall under?
The 179843-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179843-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179843-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 179843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179843-1 often in real-time on the comparison pages.
What if I can't find stock of 179843-1?
You can fill out our help required form which you can use to request a quote for 179843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.