Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
36,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | .8µm |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 14A |
Accepts Wire Insulation Diameter Range | 1.3 – 2mm, .051 – .079in |
Wire Size | 26 – 22AWG, .14 – .34mm² |
Operating Voltage | 50VAC, 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP POWER DBL LOCK REC (S) Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Receptacle Tin Pre-Tin 300 VAC | Power Double Lock Receptacle | Part Number: 177914-2 | Internal Number: 177914-2 | TE Connectivity | TE Store |
Amp Power Dbl Lock Rec (S) |Amp Te Connectivity 177914-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP POWER DBL LOCK REC (S) | TE Connectivity 177914-2 | RS Americas |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Power Double Lock Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177914-2?
Additional datasheets, footprints and schematics for 177914-2 are listed on our Part Details page. You can also find images and similar parts to 177914-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177914-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177914-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177914-2 fall under?
The 177914-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 177914-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177914-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 177914-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177914-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 177914-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177914-2 often in real-time on the comparison pages.
What if I can't find stock of 177914-2?
You can fill out our help required form which you can use to request a quote for 177914-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.