179593-2 Part Information

Details for 179593-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Orientation Straight
Contact Type Socket
Contact Base Material Copper Alloy
Contact Termination Area Plating Thickness 31.49µin, .8µm
Contact Current Rating (Max) 14A
Crimp Area Plating Thickness .8µm
Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Mating Area Plating Thickness 31.49µin, .8µm
Contact Mating Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Wire Size .52 – 1.38mm², 20 – 16AWG
Accepts Wire Insulation Diameter Range .071 – .12in, 1.8 – 3.1mm
Operating Voltage 300VAC, 50VAC
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support With
Contact Retention Type Within Housing Locking Lance
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Wire Type Stranded
For Use With Plug Housing
Comment Maximum insulation diameter is 2.8mm (.110) when Double Lock Plate is used.
Packaging Method Bag
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 2166
Global Product Line: 518
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179593-2?

Additional datasheets, footprints and schematics for 179593-2 are listed in our Part Details tab. You can also find the 179593-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179593-2 in the Pricing & Inventory tab next to part details. You can view 179593-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179593-2 fall under?

The 179593-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 179593-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179593-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 179593-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 179593-2 have stock available?

There is no stock from authorised distributors for 179593-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179593-2 often in real-time on the comparison pages.

What if I can't find stock of 179593-2?

You can fill out our help required form which you can use to request a quote for 179593-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 179593-2

Loading...
Loading Results for 179593-2
We use cookies to improve your experience. See our privacy policy.
Okay