Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.33
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .255in, 6.5mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | CNR, USR |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Header: 179846, Double Lock Plate 316062-1, Contacts: 177914 or 177915, Cap: 179846 or 179944 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power D/Lock Plug Hsg 3P /6.5 |Amp Te Connectivity 179938-6 | Newark Electronics |
TE Connectivity POWER D/LOCK PLUG HSG 3P /6.5 Headers & | Distrelec |
POWER D/LOCK PLUG HSG 3P /6.5 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.5 mm Housing Plug Wire-to-Wire 3 | Std Temp Power Double Lock Plug | Part Number: 179938-6 | Internal Number: 179938-6 | 6.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 179938-6?
Additional datasheets, footprints and schematics for 179938-6 are listed on our Part Details page. You can also find images and similar parts to 179938-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179938-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179938-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179938-6 fall under?
The 179938-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179938-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179938-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179938-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179938-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 179938-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179938-6 often in real-time on the comparison pages.
What if I can't find stock of 179938-6?
You can fill out our help required form which you can use to request a quote for 179938-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.