Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Row-to-Row Spacing | 6.5mm, .256in |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 20.6mm |
Length | 20.6mm |
Width | 12.5mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Agency/Standard | CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Header: 179848, Contacts: 177914 or 177915, Double Lock Plate 316061-1 |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP POWER D/LOCK PLUG HSG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.5 mm Housing Plug Wire-to-Board 4 | Std Temp Power Double Lock Plug | Part Number: 179861-1 | Internal Number: 179861-1 | 6.5 mm | TE Connectivity | TE Store |
Amp Power D/Lock Plug Hsg 4P |Amp Te Connectivity 179861-1 | Newark Electronics |
Conn Housing RCP 4 POS 6.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 179861-1?
Additional datasheets, footprints and schematics for 179861-1 are listed on our Part Details page. You can also find images and similar parts to 179861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179861-1 fall under?
The 179861-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179861-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179861-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 179861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179861-1 often in real-time on the comparison pages.
What if I can't find stock of 179861-1?
You can fill out our help required form which you can use to request a quote for 179861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.