Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.44
|
-
|
Buy Now |
Row-to-Row Spacing | 6.5mm, .255in |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Number of Power Positions | 4 |
Number of Signal Positions | 0 |
Contact Retention | Without |
Operating Voltage | 300VAC |
Centerline (Pitch) | .256in, 6.5mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 200 |
Packaging Method | Bag |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Connector |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 65°C, -22 – 149°F |
Connector Unsealed Housing Plug 4 Position 6.5mm Crimp Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 368574-1?
Additional datasheets, footprints and schematics for 368574-1 are listed on our Part Details page. You can also find images and similar parts to 368574-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368574-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368574-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368574-1 fall under?
The 368574-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 368574-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368574-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368574-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368574-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 368574-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368574-1 often in real-time on the comparison pages.
What if I can't find stock of 368574-1?
You can fill out our help required form which you can use to request a quote for 368574-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.