Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .256mm, 6.5in |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Number of Positions | 4 |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Layout | Matrix |
Contact Mating Area Plating Thickness | .8µin, 31.49µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A, 14A |
PCB Thickness (Recommended) | 1.6in, .063mm |
Width | 15.9mm |
Length | 17.3mm |
Height | 14.6mm |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | 6.5mm, .255in |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Post |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug: 179861 |
Packaging Quantity | 259 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Product Type | Header |
Housing Type | Receptacle |
Contact Type | Tab |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .148in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP POEWR D/LOCK T/HDR ASSY 4P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.5 mm Header Receptacle Wire-to-Board 4 | Std Temp Power Double Lock Header | Part Number: 179848-1 | Internal Number: 179848-1 | 6.5 mm | TE Connectivity | TE Store |
Amp Poewr D/Lock T/Hdr Assy 4P |Amp Te Connectivity 179848-1 | Newark Electronics |
header | Future Electronics |
Conn Power HDR 4 POS 6.5mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM | element14 |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Pitch Spacing | 6.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Power Double Lock Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179848-1?
Additional datasheets, footprints and schematics for 179848-1 are listed on our Part Details page. You can also find images and similar parts to 179848-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179848-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179848-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179848-1 fall under?
The 179848-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179848-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179848-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179848-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179848-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 179848-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179848-1 often in real-time on the comparison pages.
What if I can't find stock of 179848-1?
You can fill out our help required form which you can use to request a quote for 179848-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.