Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
651
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
60,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
60,710
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
60,710
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
2,168
in stock
|
Buy Now | |
TE Store
from US$0.29
|
1,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
651
in stock
|
Buy Now | |
element14
from US$0.29
|
651
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
112
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 3 |
Number of Power Positions | 0 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | CNR, USR |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Header: 179846, Double Lock Plate 316062-1, Cap: 917745 (13mm C/L), Cap: 179846 or 179944 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Contact Type | Socket |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity - AMP PWR CONN AMP POWER DBL LOCK PLUG HSG 3P | Distrelec |
CONN HOUSING, PLUG, 3POS, 6.5MM | Farnell |
AMP POWER DBL LOCK PLUG HSG 3P | Heilind Electronics |
AMP POWER DBL LOCK PLUG HSG 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.5 mm Housing Plug Wire-to-Wire 3 | Std Temp Power Double Lock Plug | Part Number: 179938-1 | Internal Number: 179938-1 | 6.5 mm | TE Connectivity | TE Store |
Plug Housing, 3Pos, Nylon, Natural | Newark Electronics |
PLUG HOUSING, 3POS, NYLON, NATURAL | element14 |
Conn Housing PL 3 POS 6.5mm Crimp ST | Avnet America |
AMP POWER DBL LOCK PLUG HSG 3P | TE Connectivity 179938-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6.5mm |
For Use With | AMP Power Double Lock Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179938-1?
Additional datasheets, footprints and schematics for 179938-1 are listed on our Part Details page. You can also find images and similar parts to 179938-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179938-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179938-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179938-1 fall under?
The 179938-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179938-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179938-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179938-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179938-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 179938-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179938-1 often in real-time on the comparison pages.
What if I can't find stock of 179938-1?
You can fill out our help required form which you can use to request a quote for 179938-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.