Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
TE Store
from US$0.37
|
11,578
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
10,825
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
10,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
10,825
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
10,825
in stock
|
Buy Now | |
Farnell
from US$0.35
|
3,000
in stock
|
Buy Now | |
element14
from US$0.32
|
647
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
146
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .181mm, 4.6in |
---|---|
Number of Rows | 2 |
Number of Power Positions | 0 |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Contact Layout | Matrix |
Contact Retention | Without |
Height | 20.6mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard | CSA |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap: 177908 or 179465, Header: 179840, Contacts: 177914 or 177915, Double Lock Plate 177918-1 |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
POWER DBL LOCK PLUG HSG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 4 | Std Temp Power Double Lock Plug | Part Number: 177900-1 | Internal Number: 177900-1 | 3.96 mm | TE Connectivity | TE Store |
Headers & Wire Housings Hsg Plug 4P .156 Nat |Amp Te Connectivity 177900-1 | Newark Electronics |
Pin&Socket Connectors HSG PLUG 4P .156 NAT | Rapid Electronics |
TE Connectivity - AMP PWR CONN POWER DBL LOCK PLUG HSG 4P | Distrelec |
CONN HOUSING, PLUG, 4POS, 3.96MM | Farnell |
HOUSING, PLUG, POWER DOUBLE-LOCK, 4WAY | element14 |
Power Double Lock Series 3.96mm Pitch 4 Way 2 Row Male Straight PCB Housing | TE Connectivity 177900-1 | RS Americas |
POWER DBL LOCK PLUG HSG 4P | Heilind Electronics |
Housing,plug,double-lock,3.96mm,4way | RS |
4 Rectangular Connectors - Housings Plug Natural 0.156 (3.96mm) | Future Electronics |
Conn Housing PL 4 POS 3.96mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | 177915 177914 Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 177900-1?
Additional datasheets, footprints and schematics for 177900-1 are listed on our Part Details page. You can also find images and similar parts to 177900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177900-1 fall under?
The 177900-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177900-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177900-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 177900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177900-1 often in real-time on the comparison pages.
What if I can't find stock of 177900-1?
You can fill out our help required form which you can use to request a quote for 177900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.