Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
No stock
|
Buy Now | |
TE Store
from US$0.22
|
3,571
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.6in, .181mm |
---|---|
Number of Positions | 4 |
Number of Power Positions | 0 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Contact Layout | Matrix |
Contact Retention | Without |
Length | 20.5mm |
Width | 11.5mm |
Height | 20.6mm |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 6/6 |
Housing Color | Yellow |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Cap: 177908 or 179465, Double Lock Plate 177918-1, Header: 179840 |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
POWER DBL LOCK PLUG HSG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 4 | Std Temp Power Double Lock Plug | Part Number: 177900-4 | Internal Number: 177900-4 | 3.96 mm | TE Connectivity | TE Store |
Pin&socket Connectors Power Dbl Lock Plug Hsg 4P |Amp Te Connectivity 177900-4 | Newark Electronics |
Conn Housing PL 4 POS 3.96mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP PWR CONN POWER DBL LOCK PLUG HSG 4P | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | Amp Power Double Lock Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177900-4?
Additional datasheets, footprints and schematics for 177900-4 are listed on our Part Details page. You can also find images and similar parts to 177900-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177900-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177900-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177900-4 fall under?
The 177900-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177900-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177900-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 177900-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177900-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 177900-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177900-4 often in real-time on the comparison pages.
What if I can't find stock of 177900-4?
You can fill out our help required form which you can use to request a quote for 177900-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.