Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
87,957
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
87,957
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
87,957
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
87,957
in stock
|
Buy Now | |
Farnell
from US$0.35
|
70,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 1 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Height | 20.6mm |
Length | 20.6mm |
Width | 5.98mm |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Red |
Housing Material | Nylon 6/6 |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Agency/Standard | CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 316770-1, Cap: 316769, Contacts: 177914 or 177915 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power Dbl Lock Plug Hsg 1P Red |Amp Te Connectivity 316768-2 | Newark Electronics |
TE Connectivity POWER DBL LOCK PLUG HSG 1P RED Headers & | Distrelec |
PLUG HOUSING, 1POS, PA 6.6, RED | Farnell |
Connector Discrete Wire Housing 1 Position 1 Row Male 3.96mm Pitch Crimp 300V Voltage Red Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177915 177914 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316768-2?
Additional datasheets, footprints and schematics for 316768-2 are listed on our Part Details page. You can also find images and similar parts to 316768-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316768-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316768-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316768-2 fall under?
The 316768-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316768-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316768-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 316768-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316768-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 316768-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316768-2 often in real-time on the comparison pages.
What if I can't find stock of 316768-2?
You can fill out our help required form which you can use to request a quote for 316768-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.