Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.51
|
1,661
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .256mm, 6.5in |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Double Lock Plate 316062-1, Header: 179849 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Socket |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Power D/Lock Plug Hsg 6P |Amp Te Connectivity 179862-1 | Newark Electronics |
TE Connectivity AMP POWER D/LOCK PLUG HSG 6P Headers & W | Distrelec |
AMP POWER D/LOCK PLUG HSG 6P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.5 mm Housing Plug Wire-to-Wire 6 | Std Temp Power Double Lock Plug | Part Number: 179862-1 | Internal Number: 179862-1 | 6.5 mm | TE Connectivity | TE Store |
Conn Housing PL 6 POS 6.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 179862-1?
Additional datasheets, footprints and schematics for 179862-1 are listed on our Part Details page. You can also find images and similar parts to 179862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179862-1 fall under?
The 179862-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179862-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179862-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 179862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179862-1 often in real-time on the comparison pages.
What if I can't find stock of 179862-1?
You can fill out our help required form which you can use to request a quote for 179862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.