Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$0.50
|
1,493
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
713
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
713
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
713
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
713
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Layout | Inline |
Contact Retention | Without |
Height | 20.6mm |
Length | 20.6mm |
Width | 17.9mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap: 316502, Contacts: 177914 or 177915, Double Lock Plate 177920-1 |
Packaging Method | Bag |
Packaging Quantity | 250 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Plug |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
POWER D/LOCK PLUG HG 4P NATU. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 4 | Std Temp Power Double Lock Plug | Part Number: 316501-1 | Internal Number: 316501-1 | 3.96 mm | TE Connectivity | TE Store |
Power To The Board Power Dlock Plug Hg 4P Natu. |Amp Te Connectivity 316501-1 | Newark Electronics |
Power to the Board POWER DLOCK PLUG HG 4P NATU. | Rapid Electronics |
TE Connectivity - AMP PWR CONN POWER D/LOCK PLUG HG 4P NATU. | Distrelec |
Conn Housing PL 4 POS 3.96mm Crimp ST Cable Mount | Avnet America |
PLUG HOUSING, 4POS, PA 66, NATURAL | element14 |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177915 & 177914 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316501-1?
Additional datasheets, footprints and schematics for 316501-1 are listed on our Part Details page. You can also find images and similar parts to 316501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316501-1 fall under?
The 316501-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316501-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316501-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 316501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316501-1 often in real-time on the comparison pages.
What if I can't find stock of 316501-1?
You can fill out our help required form which you can use to request a quote for 316501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.