Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Positions | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Width | 5.98mm |
Length | 20.6mm |
Height | 20.6mm |
Operating Voltage | 300VAC |
Housing Color | Black |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap: 316769, Contacts: 177914 or 177915, Double Lock Plate 316770-1 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Hd Power Conn Power D/Loc Plug Hsg 1P Black Rohs Compliant: Yes |Amp Te Connectivity 316768-9 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177915 177914 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316768-9?
Additional datasheets, footprints and schematics for 316768-9 are listed on our Part Details page. You can also find images and similar parts to 316768-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316768-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316768-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316768-9 fall under?
The 316768-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316768-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316768-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 316768-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316768-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 316768-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316768-9 often in real-time on the comparison pages.
What if I can't find stock of 316768-9?
You can fill out our help required form which you can use to request a quote for 316768-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.