Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | USR, CNR |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Double Lock Plate 177918-1, Cap: 177906, Header: 179838 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Power Dbl Lock Plug Hsg 2P |Amp Te Connectivity 177898-6 | Newark Electronics |
TE Connectivity - AMP PWR CONN POWER DBL LOCK PLUG HSG 2P | Distrelec |
Where can I find additional details, specifications and documents for a 177898-6?
Additional datasheets, footprints and schematics for 177898-6 are listed on our Part Details page. You can also find images and similar parts to 177898-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177898-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177898-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177898-6 fall under?
The 177898-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177898-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177898-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 177898-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177898-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 177898-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177898-6 often in real-time on the comparison pages.
What if I can't find stock of 177898-6?
You can fill out our help required form which you can use to request a quote for 177898-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.