177902-1 Power Connectors by TE Connectivity

AMP POWER DBL LOCK PLUG HSG 8P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.60
5,790
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.53
4,320
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
2,601
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.41
2,001
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.62
2,001
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Boersig
Boersig
from US$0.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 8
Number of Rows 2
Row-to-Row Spacing .181mm, 4.6in
Number of Signal Positions 0
Number of Power Positions 0
Contact Layout Matrix
Contact Retention Without
Height 9.2mm
Accepts Wire Insulation Diameter Range 3.1mm
Width 17.86mm
Length 20.6mm
Operating Voltage 300VAC
Housing Color Natural
Housing Material Nylon 6/6
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard CSA, UL
VDE Tested Yes
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
For Use With Cap: 179467, Double Lock Plate, Header, Contacts: 177914 or 177915
Packaging Quantity 150
Packaging Method Bag
Contact Type Socket
Housing Type Plug
Sealable No
Connector System Wire-to-Wire
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Discrete Wire
Wire Type Stranded
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

AMP POWER DBL LOCK PLUG HSG 8P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 8 | Std Temp Power Double Lock Plug | Part Number: 177902-1 | Internal Number: 177902-1 | 3.96 mm | TE Connectivity | TE Store
Pin&Socket Connectors HSG PLUG 8P .156 NAT | Rapid Electronics
TE Connectivity AMP POWER DBL LOCK PLUG HSG 8P Rectangul | Distrelec
CONN HOUSING, PLUG, 8POS, 3.96MM | Farnell
Amp Power Dbl Lock Plug Hsg 8P Rohs Compliant: Yes |Amp Te Connectivity 177902-1 | Newark Electronics
Conn Housing PL 8 POS 3.96mm Crimp ST Cable Mount | Avnet America


177902-1 Connectors by Unknown

HOUSING PLUG POWER DOUBLE-LOCK 8WAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range -
Gender Plug
No. of Positions 8Ways
Pitch Spacing -
For Use With 177915 177914 Socket Contacts
SVHC No SVHC (15-Jan-2019)
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Locking Type Latch

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 177902-1?

Additional datasheets, footprints and schematics for 177902-1 are listed on our Part Details page. You can also find images and similar parts to 177902-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 177902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 177902-1 fall under?

The 177902-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 177902-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 177902-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 177902-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 177902-1 have stock available?

Authorised distributors including TE Store, Powell Electronics, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 177902-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 177902-1 often in real-time on the comparison pages.

What if I can't find stock of 177902-1?

You can fill out our help required form which you can use to request a quote for 177902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay