Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 80.370.00 |
Prices starting from US$0.0494
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.07
|
18,932
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.07
|
20,000
in stock
|
Buy Now |
![]() |
element14
from US$0.08
|
18,932
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.06
|
18,750
in stock
|
Buy Now |
![]() |
TE Store
from US$0.05
|
15,996
in stock
|
Buy Now |
![]() |
Boersig
from US$0.07
|
2,775
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.08
|
916
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.17
|
700
in stock
|
Buy Now |
![]() |
Conrad
from US$0.10
|
700
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.24
|
19
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0494
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.06
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.06
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Material | Silicone |
---|---|
Color | Green |
Cable Insulation Diameter | .177in, 4.5mm |
Cavity Diameter | .334in, 8.5mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
CAVITY PLUG, SILICONE, GREEN | element14 |
SINGLE WIRE SEAL,GREEN Connector Seal & Plug Type: Single Wire Seal (SWS) Cavity Diameter: 8.5 mm Cavity Diameter: .334 in Operating Temperature Range: -40 – 130 °C Operating Temperature Range: -40 – 266 °F Single Wire Seal (SWS) 8.5 mm | Connector Seal & Cavity Plug | Part Number: 1719043-1 | Internal Number: 1719043-1 | Alias Number: 80.370.00 | TE Connectivity | TE Store |
Single Wire Seal, Silicone, Green | Newark Electronics |
TE Connectivity 1719043-1 Timer Seal For Single Wire Green 1 Piece | Rapid Electronics |
Timer - Seals 1719043-1 TE Connectivity Inhalt: 1 St. | Conrad |
Connector Accessory, Single Wire Seal, AMP Timer Series Connectors, Timer | Avnet Abacus |
Standard Power Timer Series Sealing For Standard PowerConnector Plug | Future Electronics |
Wire Seal Standard Power Timer Green | SOS electronic |
Where can I find additional details, specifications and documents for a 1719043-1?
Additional datasheets, footprints and schematics for 1719043-1 are listed on our Part Details page. You can also find images and similar parts to 1719043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719043-1 fall under?
The 1719043-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1719043-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719043-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TTI Americas and TE Store have stock available or on a lead time for 1719043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719043-1 often in real-time on the comparison pages.
What if I can't find stock of 1719043-1?
You can fill out our help required form which you can use to request a quote for 1719043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.