Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Gray |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .228in, 5.8mm |
Width | 1.99in, 50.6mm |
Length | 2.46in, 62.5mm |
Height | 39.8mm, 1.56in |
Nominal Voltage Architecture | 24V, 42V, 12V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .354in, 9mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 - 284°F |
4POS,TAB5.8X0.8,TABHSG,ASSY, COD. B Number of Positions: 4 Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Automotive Housing | 4 Housing for Male Terminals Wire-to-Wire 5.8 mm | Part Number: 2-1564536-1 | Internal Number: 2-1564536-1 | TE Connectivity | TE Store |
4POS,TAB5.8X0.8,TABHSG,ASSY, | TTI Europe |
Automotive Connectors 4POS,TAB5.8X0.8,TABHSG,ASSY, COD. B | Sager |
Where can I find additional details, specifications and documents for a 2-1564536-1?
Additional datasheets, footprints and schematics for 2-1564536-1 are listed on our Part Details page. You can also find images and similar parts to 2-1564536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564536-1 fall under?
The 2-1564536-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564536-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564536-1 have stock available?
Authorised distributors including TE Store, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 2-1564536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564536-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1564536-1?
You can fill out our help required form which you can use to request a quote for 2-1564536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.