Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
26,948
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
26,948
in stock
|
Buy Now | |
element14
from US$0.21
|
26,948
in stock
|
Buy Now | |
TE Store
from US$0.13
|
12,087
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .6mm, .024in |
Interface Plating | Silver (Ag) |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.2mm, .047in |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Wire Size Search | 1.25mm², 1.5mm², 19AWG, 1mm², 1.3mm², 20AWG |
Wire Insulation Diameter | 1.9 – 2.4mm, .075 – .094in |
Wire Size | 1 – 1.5mm², 18 – 16AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Contact, Pin, 16Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1718762-3 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 16AWG, CRIMP | element14 |
CONTACT AUTO MALE, 16AWG, A SERTIR | Farnell |
MCON 1.2 LL TAB SWS AG Terminal Type: Tab Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Tab 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 1718762-3 | Internal Number: 1718762-3 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
TAB 1.2 X 0.6 LL | Boersig |
Where can I find additional details, specifications and documents for a 1718762-3?
Additional datasheets, footprints and schematics for 1718762-3 are listed on our Part Details page. You can also find images and similar parts to 1718762-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718762-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718762-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718762-3 fall under?
The 1718762-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718762-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718762-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718762-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718762-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1718762-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718762-3 often in real-time on the comparison pages.
What if I can't find stock of 1718762-3?
You can fill out our help required form which you can use to request a quote for 1718762-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.