Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
640
in stock
|
Buy Now | |
element14
from US$1.98
|
646
in stock
|
Buy Now | |
TE Store
from US$1.42
|
373
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
162
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
124
in stock
|
Buy Now | |
Distrelec
from US$2.24
|
97
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.81
|
-
|
Buy Now | |
TTI Europe
from US$2.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 6 |
Number of Rows | 1 |
Mating Tab Width | .047in, 1.2mm |
Height | .642in, 16.3mm |
Width | 1.732in, 44mm |
Length | 32.2mm, 1.268in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 750 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AUTOMOTIVE CONN HOUSING, PLUG, 6POS | element14 |
6POS, MCON 1.2 LL TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-2141324-1 | Internal Number: 1-2141324-1 | TE Connectivity | TE Store |
6Pos, Mcon 1.2 Ll Tab Sealed Cod A Rohs Compliant: Yes |Te Connectivity 1-2141324-1 | Newark Electronics |
Automotive Conn 6POS MCON 1.2 LL TAB SEALED COD | Rapid Electronics |
TE Connectivity - AMP Housing, Plug, 1 Rows, 6 Poles, Black | Distrelec |
6 Rectangular Connectors - Housings Plug Black 0.157 (4.00mm) | Future Electronics |
AMP1-2141324-1 | Avnet America |
6POS,TAB 1.2X0.6,TAB HSG,SWS,ASSY,CODA | Boersig |
6POS, MCON 1.2 LL TAB SEALED C | TTI Europe |
6POS,TAB 1.2X0.6,TAB HSG,SWS,A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141324-1?
Additional datasheets, footprints and schematics for 1-2141324-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141324-1 fall under?
The 1-2141324-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141324-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141324-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-2141324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141324-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141324-1?
You can fill out our help required form which you can use to request a quote for 1-2141324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.