Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 1.2mm, .047in |
Height | .844in, 21.45mm |
Length | 1.189in, 30.2mm |
Width | 1.874in, 47.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | .177in, 4.5mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 900 |
Packaging Method | Box |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 4.5mm, .177in |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
TE Connectivity - AMP Housing TAB HOUSING MCON 10 W SEALED | Distrelec |
Automotive Housing, Plug, 10Pos Rohs Compliant: Yes |Te Connectivity 1801606-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 10POS | element14 |
Conn Housing RCP 10 POS 4.5mm ST Cable Mount Box | Avnet America |
TAB HOUSING, MCON, 10 W, SEALE | TTI Europe |
Where can I find additional details, specifications and documents for a 1801606-1?
Additional datasheets, footprints and schematics for 1801606-1 are listed on our Part Details page. You can also find images and similar parts to 1801606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801606-1 fall under?
The 1801606-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1801606-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801606-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1801606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801606-1 often in real-time on the comparison pages.
What if I can't find stock of 1801606-1?
You can fill out our help required form which you can use to request a quote for 1801606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.