Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | 1.2mm, .047in |
Length | 1.87in, 47.5mm |
Height | 34.9mm, 1.374in |
Width | 47.7mm, 1.878in |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Row-to-Row Spacing | .177in, 4.5mm |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Conn Sealed Housing PL 10 POS 4.5mm ST Panel Box | Avnet America |
Where can I find additional details, specifications and documents for a 1801610-1?
Additional datasheets, footprints and schematics for 1801610-1 are listed on our Part Details page. You can also find images and similar parts to 1801610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801610-1 fall under?
The 1801610-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1801610-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801610-1 have stock available?
Authorised distributors including Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1801610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801610-1 often in real-time on the comparison pages.
What if I can't find stock of 1801610-1?
You can fill out our help required form which you can use to request a quote for 1801610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.