Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0235
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
157,136
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
157,136
in stock
|
Buy Now | |
element14
from US$0.06
|
157,136
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
17,713
in stock
|
Buy Now | |
Future Electronics
from US$0.0355
|
-
|
Buy Now | |
Avnet America
from US$0.0337
|
-
|
Buy Now | |
RS Americas
from US$0.0450
|
-
|
Buy Now | |
Boersig
from US$0.0327
|
-
|
Buy Now | |
TTI Europe
from US$0.0235
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Silicone |
Cable Insulation Diameter | 1.4mm, .055in |
Cavity Diameter | 4mm, .157in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Single Wire Seal, Silicone, Grey, 4Mm | Newark Electronics |
SINGLE WIRE SEAL, SILICONE, GREY, 4MM | element14 |
SWS,MQS,CVTY DIA,4.0,GRY Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Gray Cavity Diameter: 4 mm Cavity Diameter: .157 in Single Wire Seal (SWS) Silicone Gray 4 mm | Connector Seal & Cavity Plug | Part Number: 963142-2 | Internal Number: 963142-2 | TE Connectivity | TE Store |
Micro Quadlok Series Connector Single Wire Seal | Future Electronics |
Connector Accessories Wire Seal Gray | Avnet America |
Connector, Sws, Mqs, Cvty Dia,4.0,Gry | TE Connectivity 963142-2 | RS Americas |
MQS DICHTSTOPFEN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 963142-2?
Additional datasheets, footprints and schematics for 963142-2 are listed on our Part Details page. You can also find images and similar parts to 963142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963142-2 fall under?
The 963142-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963142-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963142-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 963142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963142-2 often in real-time on the comparison pages.
What if I can't find stock of 963142-2?
You can fill out our help required form which you can use to request a quote for 963142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.