Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0171822-3 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,963
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
166,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
160,533
in stock
|
Buy Now | |
Farnell
from US$0.15
|
128,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
36,051
in stock
|
Buy Now | |
Boersig
from US$0.09
|
30,931
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
26,636
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
19,831
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
7,549
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
5,327
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,117
in stock
|
Buy Now | |
TE Store
from US$0.19
|
2,668
in stock
|
Buy Now | |
element14
from US$0.15
|
1,836
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
842
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
575
in stock
|
Buy Now | |
Conrad
from US$0.21
|
109
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Avnet America
-
|
2,062
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | 5.75mm |
コネクタの高さ | 5.75mm |
Connector Length | 14mm |
Operating Voltage | 350VDC, 250VAC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Contact |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings 3P RECPT HSG | Rapid Electronics |
Connector, Receptacle, 3Pos, 2.5Mm | Newark Electronics |
CONN HOUSING, RCPT, 3POS, 2.5MM | Farnell |
EI Series 3 Position 2.5 mm Pitch Receptacle Housing | Future Electronics |
EIS RECPT HSG | Boersig |
EIS RECPT HSG | Heilind Electronics |
EIS RECPT HSG TERM BLOCK | TTI Europe |
TE Connectivity EIS REC. HSG 3P-NATURAL Board Connector | Distrelec |
2.5mm Housing,receptacle,EI,straight,3w | RS |
EIS REC. HSG 3P-NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 171822-3 | Internal Number: 171822-3 | Alias Number: 0-0171822-3 | .098" | TE Connectivity | TE Store |
HOUSING, CRIMP, RECEPTACLE, 2.5MM, 3WAY | element14 |
Plug | Transfer Multisort Elektronik |
HOUSING, RECEPTACLE, EIS, 3 POSITION, 2.50 MM CENTERLINE | TE Connectivity 171822-3 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 3 POS 2.5mm Crimp ST Cable Mount | Avnet Abacus |
Headers & Wire Housings 3P RECPT HSG | Sager |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMP EI Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Hybrid Signal Socket Contacts |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 171822-3?
Additional datasheets, footprints and schematics for 171822-3 are listed on our Part Details page. You can also find images and similar parts to 171822-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171822-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171822-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171822-3 fall under?
The 171822-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 171822-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171822-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 171822-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171822-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, Future Electronics and Boersig have stock available or on a lead time for 171822-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171822-3 often in real-time on the comparison pages.
What if I can't find stock of 171822-3?
You can fill out our help required form which you can use to request a quote for 171822-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.