Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Horizontal |
Number of Rows | 1 |
Contact Current Rating (Max) | 3.5A |
Contact Type | Pin |
Mating Post Length | .295in, 7.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .264in, 6.7mm |
コネクタの高さ | 6.7mm |
Connector Length | .295in, 7.5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | 66 Nylon |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Eis Post Hdr Assy H 3P Gold Rohs Compliant: Yes |Amp Te Connectivity 176153-3 | Newark Electronics |
Conn Wire to Board HDR 3 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
EIS POST HDR ASSY H 3P GOLD, PCB Headers and Receptacles | TE Connectivity 176153-3 | RS Americas |
Where can I find additional details, specifications and documents for a 176153-3?
Additional datasheets, footprints and schematics for 176153-3 are listed on our Part Details page. You can also find images and similar parts to 176153-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176153-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176153-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176153-3 fall under?
The 176153-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 176153-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176153-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 176153-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176153-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 176153-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176153-3 often in real-time on the comparison pages.
What if I can't find stock of 176153-3?
You can fill out our help required form which you can use to request a quote for 176153-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.