Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
61,742
in stock
|
Buy Now | |
element14
from US$0.06
|
39,531
in stock
|
Buy Now | |
Farnell
from US$0.0470
|
39,531
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
18,531
in stock
|
Buy Now | |
TE Store
from US$0.15
|
10,001
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
860
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
860
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Accepts Wire Insulation Diameter Range | 1 – 1.4mm, .039 – .055in |
Dielectric Withstanding Voltage | 750VAC |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Standard Profile Housing |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Contact, Female, 30-26AWG, EI | RS |
CONTACT, SOCKET, CRIMP, 30-26AWG | element14 |
Contact, Socket, Crimp, 30-26Awg Rohs Compliant: Yes |Amp Te Connectivity 170205-2 | Newark Electronics |
E.I. SERIES CONTACT LP Contact Type: Socket Contact Mating Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Socket Tin 250 VAC 30 – 26 AWG | Connector Contact | Part Number: 170205-2 | Internal Number: 170205-2 | TE Connectivity | TE Store |
Headers&Wire Housings E.I. SERIES CONTACT LP | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
EI Series Female Contact for use with Standard Profile Housing | TE Connectivity 170205-2 | RS Americas |
TE Connectivity - AMP Wire-to-Board E.I. SERIES CONTACT LP | Distrelec |
Where can I find additional details, specifications and documents for a 170205-2?
Additional datasheets, footprints and schematics for 170205-2 are listed on our Part Details page. You can also find images and similar parts to 170205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170205-2 fall under?
The 170205-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170205-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170205-2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 170205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170205-2 often in real-time on the comparison pages.
What if I can't find stock of 170205-2?
You can fill out our help required form which you can use to request a quote for 170205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.