Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
18,340
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
19,468
in stock
|
Buy Now | |
element14
from US$0.12
|
19,468
in stock
|
Buy Now | |
Farnell
from US$0.11
|
19,468
in stock
|
Buy Now | |
TE Store
from US$0.21
|
13,666
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold |
Wire Size | .12 – .5mm², 26 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.09 – 1.91mm, .043 – .075in |
Insulation Resistance | 500MΩ |
Dielectric Withstanding Voltage | 750VAC |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Standard Profile Housing |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Strip |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Socket, 26-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-20AWG, CRIMP | element14 |
Contact female crimp 26-20AWG EI | RS |
EIS CONNCTOR FORMING Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Wire Size: 26 – 20 AWG Socket Gold 250 VAC | Connector Contact | Part Number: 170262-4 | Internal Number: 170262-4 | 26 – 20 AWG | TE Connectivity | TE Store |
EIS CONNCTOR FORMING, Wire-to-Board Connector Contacts | TE Connectivity 170262-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Product Range | EI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Standard Profile Housings |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 170262-4?
Additional datasheets, footprints and schematics for 170262-4 are listed on our Part Details page. You can also find images and similar parts to 170262-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170262-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170262-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170262-4 fall under?
The 170262-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170262-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170262-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170262-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170262-4 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 170262-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170262-4 often in real-time on the comparison pages.
What if I can't find stock of 170262-4?
You can fill out our help required form which you can use to request a quote for 170262-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.