170204-1 PCB Connectors by TE Connectivity

EIS RECPT CONTACT

Status: Active
Series: -
RoHS: Unknown
Aliases: 10008
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0222

Distributor Stock
Logo for RS
RS
from US$0.07
1,523
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
396,387
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
396,387
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
318,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.18
81,474
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.07
68,461
in stock
Buy Now
Logo for element14
element14
from US$0.09
37,680
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
31,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
30,884
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0222
30,884
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.07
8,537
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.11
2,000
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.15
1,995
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.07
1,707
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.05
1,456
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.07
45
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Base Material Brass
Contact Type Socket
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Thickness .8µm
Contact Mating Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range .043 – .075in, 1.09 – 1.91mm
Wire Size 26 – 20AWG, .12 – .5mm²
Operating Voltage 250VAC
Dielectric Withstanding Voltage 750VAC
Insulation Resistance 500MΩ
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
For Use With Standard Profile Housing
Packaging Method Loose Piece
Packaging Quantity 1000
実装方法 Loose Piece
Connector System Wire-to-Board, Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Sealable No
Operating Temperature Range -20 – 105°C, -4 – 221°F


Alternative Descriptions

Headers&Wire Housings CONTACT 26-22G FEM | Rapid Electronics
CONTACT, SOCKET, 20AWG, CRIMP | Farnell
EIS RECPT CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 26 – 20 AWG Wire Size: .12 – .5 mm² Socket Tin 250 VAC 26 – 20 AWG | Connector Contact | Part Number: 170204-1 | Internal Number: 170204-1 | Alias Number: 10008 | TE Connectivity | TE Store
CONTACT, SOCKET, 26-20AWG, CRIMP | element14
EI Series 20-26 AWG Wire to Cable Crimp Socket Termination Contact | Future Electronics
Contact, Receptacle, 26-20Awg, Crimp | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
EIS RECPT CONTACT | Heilind Electronics
TE Connectivity Crimp socket, Socket, 26 ... 20AWG | Distrelec
Content: 1 pc(s) | Conrad
Crimp,rcpt,straight,26-20awg,EI,brass | RS
EIS RECPT CONTACT AWG26-20 | TTI Europe
Contact | RS Americas
GENERAL TERMINAL | Richardson RFPD


170204-1 Connectors by Unknown

CONTACT SOCKET 26-20 AWG CRIMP PK10

Status: Unknown
Series: EI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range EI Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 20AWG
Contact Plating Tin Plated Contacts
For Use With Standard Profile Housing
Wire Size AWG Min 26AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp
Pack Quantity 10
Wire Area Size Max 0.52mm²
Wire Area Size Min 0.12mm²

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170204-1?

Additional datasheets, footprints and schematics for 170204-1 are listed on our Part Details page. You can also find images and similar parts to 170204-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170204-1 fall under?

The 170204-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 170204-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170204-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 170204-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170204-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and CoreStaff have stock available or on a lead time for 170204-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170204-1 often in real-time on the comparison pages.

What if I can't find stock of 170204-1?

You can fill out our help required form which you can use to request a quote for 170204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay