Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Mating Post Length | 7.5mm, .295in |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Type | Pin |
Connector Height | 10.4mm, .409in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 10.4mm |
Connector Length | 10mm, .394in |
Housing Color | Natural |
Housing Material | 6/6 Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 45 |
Termination Post & Tail Length | .142in, 3.6mm |
Where can I find additional details, specifications and documents for a 171886-4?
Additional datasheets, footprints and schematics for 171886-4 are listed on our Part Details page. You can also find images and similar parts to 171886-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171886-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171886-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171886-4 fall under?
The 171886-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171886-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171886-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171886-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171886-4 have stock available?
There is no stock from authorised distributors for 171886-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171886-4 often in real-time on the comparison pages.
What if I can't find stock of 171886-4?
You can fill out our help required form which you can use to request a quote for 171886-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.