Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
44,311
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
44,311
in stock
|
Buy Now | |
Farnell
from US$0.13
|
36,500
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
22,355
in stock
|
Buy Now | |
TE Store
from US$0.22
|
21,310
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
12,024
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,805
in stock
|
Buy Now | |
Conrad
from US$0.20
|
782
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 5A |
Mating Post Length | 7.5mm, .295in |
PCB Contact Termination Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 10.4mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .409in, 10.4mm |
Connector Length | .295in, 7.5mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | 6/6 Nylon |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
TE Connectivity - AMP PCB Conn PT HEADER ASSY EI SRS 3P | Distrelec |
CONN, HEADER, 3POS, 1ROW, 2.5MM, TH | Farnell |
POST HEADER ASSY EI SRS 3POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 171825-3 | Internal Number: 171825-3 | TE Connectivity | TE Store |
POST HEADER ASSY EI SRS 3POS | Heilind Electronics |
Content: 1 pc(s) | Conrad |
2.5mm Header, V, 3 way, Pin, EI | RS |
Socket | Transfer Multisort Elektronik |
Conn, Header, 3Pos, 1Row, 2.5Mm | Newark Electronics |
EI Series 3 Position 2.5 mm Single Row Through Hole Shrouded Header | Future Electronics |
POST HEADER ASSY EI SRS 3POS, PCB Headers and Receptacles | TE Connectivity 171825-3 | RS Americas |
Conn Wire to Board HDR 3 POS 2.5mm Solder ST Thru-Hole Bag | Avnet Asia |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 171825-3?
Additional datasheets, footprints and schematics for 171825-3 are listed on our Part Details page. You can also find images and similar parts to 171825-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171825-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171825-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171825-3 fall under?
The 171825-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171825-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171825-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 171825-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171825-3 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, CoreStaff and TE Store have stock available or on a lead time for 171825-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171825-3 often in real-time on the comparison pages.
What if I can't find stock of 171825-3?
You can fill out our help required form which you can use to request a quote for 171825-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.