Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
16,940
in stock
|
Buy Now | |
TE Store
from US$0.12
|
126,598
in stock
|
Buy Now | |
Future Electronics
from US$0.0200
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0483
|
70,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0489
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0301
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0312
|
22,870
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0479
|
11,158
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
3,500
in stock
|
Buy Now | |
element14
from US$0.10
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0463
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 2A |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.09 – 1.91mm, .043 – .075in |
Wire Size | 26 – 20AWG, .12 – .5mm² |
Dielectric Withstanding Voltage | 750VAC |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Standard Profile Housing |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
EIS CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Wire Size: 26 – 20 AWG Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 170262-1 | Internal Number: 170262-1 | 26 – 20 AWG | TE Connectivity | TE Store |
EIS AWG 26 - 20) Crimp Contact Terminal ( for 171822 Housing ) | Future Electronics |
EIS SKT 26-20 BR/SN | TTI Europe |
Headers&Wire Housings EIS CONTACT Reel of 10000 | Rapid Electronics |
TE Connectivity EIS CONTACT Connector Accessory 0.043in | Distrelec |
170262-1 - Eis Contact Rohs Compliant: Yes |Amp Te Connectivity 170262-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Crimp,rcpt,straight,26-20awg,EI,brass | RS |
EIS CONTACT | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
TERMINAL, 26-20 AWG | element14 |
EI PCB Connector Contact, Female, Crimp, Tin Plating 20 - 26 AWG | TE Connectivity 170262-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Product Range | EI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Standard Profile Housings |
Where can I find additional details, specifications and documents for a 170262-1?
Additional datasheets, footprints and schematics for 170262-1 are listed on our Part Details page. You can also find images and similar parts to 170262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170262-1 fall under?
The 170262-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170262-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170262-1 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 170262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170262-1 often in real-time on the comparison pages.
What if I can't find stock of 170262-1?
You can fill out our help required form which you can use to request a quote for 170262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.