Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-171822-4,
CZ0532-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
510
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
130,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
62,503
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
62,503
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
55,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
50,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
29,847
in stock
|
Buy Now | |
element14
from US$0.16
|
29,847
in stock
|
Buy Now | |
TE Store
from US$0.24
|
25,134
in stock
|
Buy Now | |
Boersig
from US$0.12
|
17,180
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
13,832
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
4,324
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,139
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
793
in stock
|
Buy Now | |
Conrad
from US$0.19
|
291
in stock
|
Buy Now | |
Electro Enterprises
from US$0.14
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
コネクタの高さ | 5.75mm |
Connector Height | 5.75mm |
Connector Length | 14mm |
Operating Voltage | 350VDC, 250VAC |
Insulation Resistance | 500MΩ |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Agency/Standard | UL |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
For Use With | Contact |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
4CIR EIS REC HSG | TTI Europe |
Headers&Wire Housings 4P 2.5MM HOUSING | Rapid Electronics |
4 Position Polarized Crimp Receptacle Connector | Future Electronics |
RECTANGULAR PWR CONN, RCPT, 4POS, CABLE | Farnell |
Wire-To-Board Connector, Amp Ei Series, Crimp, Receptacle, 4, 2.5 Mm Rohs Compliant: Yes |Amp Te Connectivity 171822-4 | Newark Electronics |
SOCKET HOUSING, 4WAY | element14 |
EIS REC. HSG 4P-NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 171822-4 | Internal Number: 171822-4 | Alias Number: AMP-1-171822-4 | .098" | TE Connectivity | TE Store |
4CIR EIS REC HSG | Heilind Electronics |
TE Connectivity Contact housing female 4P | Distrelec |
Plug | Transfer Multisort Elektronik |
2.5mm Housing,receptacle,EI,straight,4w | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 4 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Hsg, Rect, Wire to Board, Cable Socket,4 Cont, EI Series,0.098" Pin-Spng, Straight | TE Connectivity 171822-4 | RS Americas |
Headers & Wire Housings 4P 2.5MM HOUSING | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMP EI Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.9mm |
Cable Diameter Min | 1.1mm |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 2A |
Material | Nylon 6.6 |
Termination Method | Wire |
Wire Area Size Max | 0.52m² |
Wire Area Size Min | 0.14m² |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 171822-4?
Additional datasheets, footprints and schematics for 171822-4 are listed on our Part Details page. You can also find images and similar parts to 171822-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171822-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171822-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171822-4 fall under?
The 171822-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 171822-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171822-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171822-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171822-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for 171822-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171822-4 often in real-time on the comparison pages.
What if I can't find stock of 171822-4?
You can fill out our help required form which you can use to request a quote for 171822-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.