Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,077
in stock
|
Buy Now | |
TE Store
from US$0.31
|
36,292
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
32,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
32,150
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
32,150
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
11,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,674
in stock
|
Buy Now | |
element14
from US$0.17
|
816
in stock
|
Buy Now | |
Farnell
from US$0.17
|
816
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
471
in stock
|
Buy Now | |
Conrad
from US$0.32
|
223
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Connector Length | 14mm |
コネクタの高さ | 5.75mm |
Connector Height | 5.75mm |
Operating Voltage | 350VDC, 250VAC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Contact |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
EIS REC. HSG 6P-NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 171822-6 | Internal Number: 171822-6 | .098" | TE Connectivity | TE Store |
Headers&Wire Housings 6P SERIE EI GEH | Rapid Electronics |
TE Connectivity EIS REC. HSG 6P-NATURAL Board Connector | Distrelec |
2.5mm Housing,receptacle,EI,straight,6w | RS |
Connector Housing, Socket, 6Pos | Newark Electronics |
WTB CONN, RCPT, 6POS, 1ROW, 2.5MM | element14 |
Plug | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
EI Series 6 Rectangular Housing Natural 0098 250 mm Connector Receptacle | Future Electronics |
Conn Housing RCP 6 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EI Series 2.5mm Pitch 6 Way 1 Row Female Straight PCB Housing | TE Connectivity 171822-6 | RS Americas |
6P SERIE EI GEH | Boersig |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMP EI Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 171822-6?
Additional datasheets, footprints and schematics for 171822-6 are listed on our Part Details page. You can also find images and similar parts to 171822-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171822-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171822-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171822-6 fall under?
The 171822-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 171822-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171822-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 171822-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171822-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and CoreStaff have stock available or on a lead time for 171822-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171822-6 often in real-time on the comparison pages.
What if I can't find stock of 171822-6?
You can fill out our help required form which you can use to request a quote for 171822-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.