Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Shape & Form | Rounded |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4A |
Contact Base Material | Brass |
Contact Type | Pin |
Mating Post Length | .134in, 3.4mm |
コネクタの高さ | 6.48mm |
Connector Height | .255in, 6.48mm |
Connector Length | .689in, 17.5mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .125in, 3.17mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 177537-6?
Additional datasheets, footprints and schematics for 177537-6 are listed on our Part Details page. You can also find images and similar parts to 177537-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177537-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177537-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177537-6 fall under?
The 177537-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 177537-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177537-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 177537-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177537-6 have stock available?
There is no stock from authorised distributors for 177537-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177537-6 often in real-time on the comparison pages.
What if I can't find stock of 177537-6?
You can fill out our help required form which you can use to request a quote for 177537-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.