Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
23,387
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
18,261
in stock
|
Buy Now | |
TE Store
from US$0.41
|
8,898
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
6,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
400
in stock
|
Buy Now | |
Conrad
from US$0.44
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
145
in stock
|
Buy Now | |
element14
from US$0.23
|
145
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Connector Length | 17.9mm |
Connector Height | 6.4mm |
コネクタの高さ | 6.4mm |
Operating Voltage | 250VAC, 350VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Contact |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings E.I. 6P CAP F.H.STD TYPE | Rapid Electronics |
TE Connectivity - AMP Connector EIS CAP HSG FREE HANG 6P NAT | Distrelec |
EIS CAP HSG FREE HANG 6P NATUTURAL Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 172211-6 | Internal Number: 172211-6 | .098" | TE Connectivity | TE Store |
EI Series 6 Position Male Plug Housing | Future Electronics |
CONN HOUSING, PLUG, 6POS, 2.5MM | Farnell |
Plug | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Plug Connector Housing, Nylon | Newark Electronics |
PLUG CONNECTOR HOUSING, NYLON | element14 |
Conn Housing Wire to Board PL 6 POS 2.5mm ST Cable Mount Bag | Avnet America |
EIS CAP HSG FREE HANG 6P NATUTURAL, Wire-to-Board Assemblies and Housings | TE Connectivity 172211-6 | RS Americas |
E.I. 6P CAP F.H.STD TYPE | Boersig |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Product Range | EI Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP 170376 & 170377 EI Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 172211-6?
Additional datasheets, footprints and schematics for 172211-6 are listed on our Part Details page. You can also find images and similar parts to 172211-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172211-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172211-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172211-6 fall under?
The 172211-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172211-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172211-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 172211-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172211-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Future Electronics and Chip One Stop have stock available or on a lead time for 172211-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172211-6 often in real-time on the comparison pages.
What if I can't find stock of 172211-6?
You can fill out our help required form which you can use to request a quote for 172211-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.