Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0244
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.83
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
86,466
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0404
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
-
|
Buy Now | |
Avnet America
from US$0.0244
|
-
|
Buy Now | |
RS Americas
from US$10.70
|
-
|
Buy Now | |
element14
from US$11.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.0250
|
-
|
Buy Now | |
TTI Europe
from US$7.00
|
-
|
Buy Now | |
Sager
from US$12.96
|
-
|
Buy Now | |
Farnell
from US$6.29
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .38µm |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .039 – .055in, 1 – 1.4mm |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Dielectric Withstanding Voltage | 750VAC |
Insulation Resistance | 500MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Standard Profile Housing |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
EIS CONTACT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Pin Tin Pre-Tin 30 – 26 AWG | Connector Contact | Part Number: 170377-1 | Internal Number: 170377-1 | TE Connectivity | TE Store |
Headers&Wire Housings EIS CONTACT | Rapid Electronics |
TE Connectivity EIS CONTACT Connector Accessory 0.039in | Distrelec |
Eis Contact Rohs Compliant: Yes |Amp Te Connectivity 170377-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170377-1?
Additional datasheets, footprints and schematics for 170377-1 are listed on our Part Details page. You can also find images and similar parts to 170377-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170377-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170377-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170377-1 fall under?
The 170377-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170377-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170377-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170377-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170377-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 170377-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170377-1 often in real-time on the comparison pages.
What if I can't find stock of 170377-1?
You can fill out our help required form which you can use to request a quote for 170377-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.