Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.62
|
2,839
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,574
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
1,866
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
1,866
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
479
in stock
|
Buy Now | |
element14
from US$0.41
|
479
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
Contact Type | Pin |
Connector Height | 6.4mm |
コネクタの高さ | 6.4mm |
Connector Length | 27.7mm |
Operating Voltage | 350VDC, 250VAC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Contact |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
10P CAP HSG F/H EI S CONN. Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-172211-0 | Internal Number: 1-172211-0 | .098" | TE Connectivity | TE Store |
10 POS 2.5mm Crimp ST Cable Mount | Rapid Electronics |
TE Connectivity - AMP 10P CAP HSG F/H EI S CONN. | Distrelec |
CONN HOUSING, PLUG, 10POS, 2.5MM | Farnell |
Wtb Housing, Header, 10Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1-172211-0 | Newark Electronics |
WTB HOUSING, HEADER, 10POS, 1ROW, 2.5MM | element14 |
Housing, FH, EI, 10 way, pin, 2.5mm | RS |
Conn Housing PL 10 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EI Series 2.5mm Pitch 10 Way 1 Row Female Straight PCB Housing | TE Connectivity 1-172211-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-172211-0?
Additional datasheets, footprints and schematics for 1-172211-0 are listed on our Part Details page. You can also find images and similar parts to 1-172211-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172211-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172211-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172211-0 fall under?
The 1-172211-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-172211-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172211-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172211-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172211-0 have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1-172211-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172211-0 often in real-time on the comparison pages.
What if I can't find stock of 1-172211-0?
You can fill out our help required form which you can use to request a quote for 1-172211-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.