1-172211-2 PCB Connectors by TE Connectivity

12P CAP HSG F/H EI S CONN.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for RS
RS
from US$1.81
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
4,438
in stock
Buy Now
Logo for element14
element14
from US$0.76
4,438
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.70
4,438
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.28
3,543
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.10
369
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.20
369
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.90
369
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.99
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.00
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.84
-
Buy Now
Logo for Boersig
Boersig
from US$0.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Rows 1
Number of Positions 12
Contact Layout Inline
Contact Type Pin
Contact Current Rating (Max) 2A
Connector Length 32.7mm
コネクタの高さ 6.4mm
Connector Height 6.4mm
Operating Voltage 250VAC, 350VDC
Insulation Resistance 500MΩ
Centerline (Pitch) .098in, 2.5mm
Housing Material Nylon 6/6
Housing Color Natural
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Lock
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Contact
実装方法 Bag
Packaging Quantity 500
Packaging Method Bag
Connector Style Plug
Connector System Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Sealable No
Connector Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 95°C, -4 – 203°F


Alternative Descriptions

Wtb Housing, Header, 12Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1-172211-2 | Newark Electronics
WTB HOUSING, HEADER, 12POS, 1ROW, 2.5MM | element14
12P CAP HSG F/H EI S CONN. Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-172211-2 | Internal Number: 1-172211-2 | .098" | TE Connectivity | TE Store
Headers&Wire Housings 12P CAP HSG F/H EI S CONN. | Rapid Electronics
TE Connectivity - AMP Connector 12P CAP HSG F/H EI S CONN. | Distrelec
Housing, FH, EI, 12 way, pin, 2.5mm | RS
Conn Housing PL 12 POS 2.5mm Crimp ST Cable Mount | Avnet America
12P CAP HSG F/H EI S CONN., Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1-172211-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-172211-2?

Additional datasheets, footprints and schematics for 1-172211-2 are listed on our Part Details page. You can also find images and similar parts to 1-172211-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-172211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-172211-2 fall under?

The 1-172211-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-172211-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172211-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-172211-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-172211-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1-172211-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-172211-2 often in real-time on the comparison pages.

What if I can't find stock of 1-172211-2?

You can fill out our help required form which you can use to request a quote for 1-172211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay