Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
485
in stock
|
Buy Now | |
TE Store
from US$0.39
|
28,939
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
7,808
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
3,513
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,808
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,171
in stock
|
Buy Now | |
element14
from US$0.17
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
コネクタの高さ | 6.4mm |
Connector Height | 6.4mm |
Connector Length | 12.9mm |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC, 350VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
EIS CAP HSG FREE HANG 4P NATUTURAL Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 172211-4 | Internal Number: 172211-4 | .098" | TE Connectivity | TE Store |
EIS CAP HSG FREE HANG 4P NATUTURAL | Rapid Electronics |
Eis Cap Hsg Free Hang 4P Natutural |Amp Te Connectivity 172211-4 | Newark Electronics |
CONN HOUSING, RCPT, 4POS, 2.5MM | Farnell |
E.I. 4P CAP F.H.STD TYPE | Heilind Electronics |
TE Connectivity - AMP Connector EIS CAP HSG FREE HANG 4P NAT | Distrelec |
Housing FH 4 way 2.5mm EI | RS |
WTB HOUSING, HEADER, 4POS, 1ROW, 2.5MM | element14 |
EI Series 4 Position Wire to Wire Free Hanging Crimp Plug Housing Connector | Future Electronics |
Conn Housing PL 4 POS 2.5mm Crimp ST Cable Mount | Avnet America |
HOUSING, CAP, 4 POSITION, 2.50 MM, CRIMP TERMINATION | TE Connectivity 172211-4 | RS Americas |
E.I. 4P CAP F.H.STD TYPE | Boersig |
Status: | Unknown |
---|---|
Series: | E1 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | E1 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 172211-4?
Additional datasheets, footprints and schematics for 172211-4 are listed on our Part Details page. You can also find images and similar parts to 172211-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172211-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172211-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172211-4 fall under?
The 172211-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172211-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172211-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 172211-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172211-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 172211-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172211-4 often in real-time on the comparison pages.
What if I can't find stock of 172211-4?
You can fill out our help required form which you can use to request a quote for 172211-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.