Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,717
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
8,549
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
8,549
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
8,549
in stock
|
Buy Now | |
TE Store
from US$0.54
|
5,568
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,757
in stock
|
Buy Now | |
element14
from US$0.34
|
3,717
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Sager
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Connector Length | 22.7mm |
コネクタの高さ | 6.4mm |
Connector Height | 6.4mm |
Operating Voltage | 250VAC, 350VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Contact |
実装方法 | Bag |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
TE Connectivity - AMP Connector 8P CAP HSG FREE HABG EI S CONN | Distrelec |
CONN HOUSING, PLUG, 8POS, 2.5MM | Farnell |
8P CAP HSG FREE HABG EI S CONN Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 172211-8 | Internal Number: 172211-8 | .098" | TE Connectivity | TE Store |
Wtb Housing, Header, 8Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 172211-8 | Newark Electronics |
WTB HOUSING, HEADER, 8POS, 1ROW, 2.5MM | element14 |
Conn Housing PL 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 172211-8?
Additional datasheets, footprints and schematics for 172211-8 are listed on our Part Details page. You can also find images and similar parts to 172211-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172211-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172211-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172211-8 fall under?
The 172211-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172211-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172211-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 172211-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172211-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 172211-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172211-8 often in real-time on the comparison pages.
What if I can't find stock of 172211-8?
You can fill out our help required form which you can use to request a quote for 172211-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.