Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Panel Thickness | .032 – .063 in, .81 – 1.6 mm |
Connector Length | 21mm |
Connector Height | 8mm |
コネクタの高さ | 8mm |
Operating Voltage | 250VAC, 350VDC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Blue |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Mating Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
For Use With | Receptacle |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Where can I find additional details, specifications and documents for a 4-172213-5?
Additional datasheets, footprints and schematics for 4-172213-5 are listed on our Part Details page. You can also find images and similar parts to 4-172213-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-172213-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-172213-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-172213-5 fall under?
The 4-172213-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-172213-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-172213-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-172213-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-172213-5 have stock available?
There is no stock from authorised distributors for 4-172213-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-172213-5 often in real-time on the comparison pages.
What if I can't find stock of 4-172213-5?
You can fill out our help required form which you can use to request a quote for 4-172213-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.